The 771W-CX2/01 is an IEC 60320 C6 snap-in AC receptacle with solder terminals, rated for 2.5A at 250V AC. It features two solid contact pins, one with a diameter of 2.36mm and another at 3.2mm, both nickel-plated bronze, and a tinned bronze solder strip. The body is made of black PC 940 insulator. The part is approved by UL, CSA, and VDE, and complies with RoHS. It is mounted via a panel cutout with dimensions of 18±0.8mm width and 20mm height. The overall dimensions include a length of 57.2mm and a width of 23±0.3mm. The solder pin pitch is 10±0.15mm and the panel thickness tolerance is 1.5mm minimum.
771W-CX2/01 IEC 60320 C6 Snap-in Low Current Inlet with Solder Terminals
Approvals: UL, CSA, VDE
Rating: 2.5A 250VAC
Panel Thickness: 1.7mm
PWR ENT RCPT IEC320-C6 PNL SLDR
AC Power Entry Modules Snap-In Mnt Solder
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 771W-CX2/01 | Q312-ND | 771W-CX2/01 |
| Product Name | IEC 60320 C6 Snap-in Low Current Inlet with Solder Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | Solder Tab | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Solder Cup | Solder Cup | Solder Cup; Tabs; Solder Tab |