741W-H/01 is a China AC receptacle with a panel mount design, rated for 10A at 250V AC, compliant with CCC approval and RoHS standards. The body is made of black polycarbonate, with tin-plated soldering pins measuring 0.8mm thick. It accommodates panel thicknesses between 0.8mm and 2.5mm. The overall dimensions include a panel cutout length of 26.5 mm ± 0.1 mm and a width of 16.85 mm, with mounting features supporting snap-in installation.
741W-H/01 China CH1-10R GB 2099 AC Receptacle
Approvals: CCC
Rating: 10A 250VAC
Panel Thickness: 0.8~2.5mm
PPC Division
SNAP-IN CHINA OUTLET RECEPTACLE,
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 741W-H/01 | 189-741W-H/01-ND |
| Product Name | China CH1-10R GB 2099 Snap-in AC Power Outlet | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Mounting Style | .187 Quick Disconnect / Solder Tab | Panel |
| Voltage Rating | 125/250V | 250 volts |
| Current Rating | 10 amps | 10 amps |