Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250" Terminals 723WA-15/48

Description
723WA-15/48 IEC 60320 C14 AC Power Inlet with Fuse holder (Dual Active), 0.250" Terminals Approvals: UL, cUL, TUV Rating: 10A 250VAC Dual Fuse holder, Dual Active Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 1.5mm PPC Division
Request a Quote
Description
723WA-15/48 IEC 60320 C14 AC Power Inlet with Fuse holder (Dual Active), 0.250" Terminals Approvals: UL, cUL, TUV Rating: 10A 250VAC Dual Fuse holder, Dual Active Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 1.5mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 723WA-15/48 is an IEC 60320 C14 AC power inlet with a dual fuseholder, rated for 10A at 250V AC, designed for use with 5 × 20mm fuses. It features 0.250-inch terminals, supports a panel thickness of 1.5mm, and complies with RoHS standards. Approvals include UL, cUL, and TUV. The unit is mounted on a panel via a cutout measuring 27.3 ± 0.2 mm by 14.5 mm.

Datasheet Summary
Powered by GS/AI

The 723WA-15/48 is an IEC 60320 C14 AC power inlet with a dual fuseholder, rated for 10A at 250V AC, designed for use with 5 × 20mm fuses. It features 0.250-inch terminals, supports a panel thickness of 1.5mm, and complies with RoHS standards. Approvals include UL, cUL, and TUV. The unit is mounted on a panel via a cutout measuring 27.3 ± 0.2 mm by 14.5 mm.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250" Terminals
723WA-15/48
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250" Terminals 723WA-15/48
723WA-15/48 IEC 60320 C14 AC Power Inlet with Fuse holder (Dual Active), 0.250" Terminals Approvals: UL, cUL, TUV Rating: 10A 250VAC Dual Fuse holder, Dual Active Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 1.5mm PPC Division

723WA-15/48 IEC 60320 C14 AC Power Inlet with Fuse holder (Dual Active), 0.250" Terminals
Approvals: UL, cUL, TUV
Rating: 10A 250VAC
Dual Fuse holder, Dual Active
Fuses Not Included - Recommended Size: 5x20mm
Panel Thickness: 1.5mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1030-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1030-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1030-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 723WA-15/48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
723WA-15/48
AC Power Entry Modules 723WA-15/48
AC Power Entry Modules AC RECEPT 10A 250VAC 1.5mm DUAL SNAP

AC Power Entry Modules AC RECEPT 10A 250VAC 1.5mm DUAL SNAP

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 723WA-15/48 Q1030-ND 723WA-15/48
Product Name IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250" Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel Panel; Panel Mount, Snap-In
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nCountersunk Screw Mount - 703W-00/06 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C8 Snap-in Low Current Inlet with PCB Terminals - 770W-X2/10 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-05-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-03/047-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details