Qualtek Electronics Corp. IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals 744W-00/04

Description
744W-00/04 IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals Approvals: UL, CSA, TUV Rating: UL, CSA: 20A 125VAC/20A 250VAC TUV: 16A 250VAC Countersunk Screw Mount PPC Division
Request a Quote Datasheet
Description
744W-00/04 IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals Approvals: UL, CSA, TUV Rating: UL, CSA: 20A 125VAC/20A 250VAC TUV: 16A 250VAC Countersunk Screw Mount PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals - 744W-00/04 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals
744W-00/04
IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals 744W-00/04
744W-00/04 IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals Approvals: UL, CSA, TUV Rating: UL, CSA: 20A 125VAC/20A 250VAC TUV: 16A 250VAC Countersunk Screw Mount PPC Division

744W-00/04 IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals
Approvals: UL, CSA, TUV
Rating:
UL, CSA: 20A 125VAC/20A 250VAC
TUV: 16A 250VAC
Countersunk Screw Mount
PPC Division

Supplier's Site Datasheet
Connectors Power, Power Entry & IEC - 744W-00/04 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
744W-00/04
Connectors Power, Power Entry & IEC 744W-00/04
AC RECEPTACLE

AC RECEPTACLE

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - Q235-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q235-ND
Power Entry Connectors - Inlets, Outlets, Modules Q235-ND
PWR ENT RCPT IEC320-C20 PANEL QC

PWR ENT RCPT IEC320-C20 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 744W-00/04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
744W-00/04
AC Power Entry Modules 744W-00/04
AC Power Entry Modules AC RECEPTACLE

AC Power Entry Modules AC RECEPTACLE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 744W-00/04 744W-00/04 Q235-ND 744W-00/04
Product Name IEC 60320 C20 Screw Mount AC Power Inlet with 0.250″ Quick Connect Terminals Connectors Power, Power Entry & IEC Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .250 Quick Disconnect Panel; Flange Panel; Panel Mount
Type / Features Quick Connect / Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q490-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C20 Screw Mount AC Power Inlet with Solder Terminals - 744W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers