Qualtek Electronics Corp. Australia AU1-10R AS 3112 Snap-in AC Power Outlet 741W-E/02

Description
741W-E/02 Australia AU1-10R AS 3112 AC Receptacle Approvals: SAA Rating: 10A 250VAC Panel Thickness: 3.5mm PPC Division
Request a Quote
Description
741W-E/02 Australia AU1-10R AS 3112 AC Receptacle Approvals: SAA Rating: 10A 250VAC Panel Thickness: 3.5mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 189-741W-E/02-ND is a snap-in Australia AC receptacle designed for power entry applications. It has a rated current of 10A and a voltage rating of 250V AC, making it suitable for various electrical devices. The product features a black top cover and body insulator, ensuring a consistent aesthetic. It is compliant with RoHS standards and has received SAA approval, indicating its adherence to safety regulations. The panel thickness for installation is 3.5mm, and it includes nickel-plated screws for secure mounting. This receptacle is ideal for engineers looking for reliable power entry solutions in their projects.

Datasheet Summary
Powered by GS/AI

The part number 189-741W-E/02-ND is a snap-in Australia AC receptacle designed for power entry applications. It has a rated current of 10A and a voltage rating of 250V AC, making it suitable for various electrical devices. The product features a black top cover and body insulator, ensuring a consistent aesthetic. It is compliant with RoHS standards and has received SAA approval, indicating its adherence to safety regulations. The panel thickness for installation is 3.5mm, and it includes nickel-plated screws for secure mounting. This receptacle is ideal for engineers looking for reliable power entry solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Mentor, OH, United States
Australia AU1-10R AS 3112 Snap-in AC Power Outlet
741W-E/02
Australia AU1-10R AS 3112 Snap-in AC Power Outlet 741W-E/02
741W-E/02 Australia AU1-10R AS 3112 AC Receptacle Approvals: SAA Rating: 10A 250VAC Panel Thickness: 3.5mm PPC Division

741W-E/02 Australia AU1-10R AS 3112 AC Receptacle
Approvals: SAA
Rating: 10A 250VAC
Panel Thickness: 3.5mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-741W-E/02-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-741W-E/02-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-741W-E/02-ND
SNAP-IN AUSTRALIA OUTLET RECEPTA

SNAP-IN AUSTRALIA OUTLET RECEPTA

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 741W-E/02 189-741W-E/02-ND
Product Name Australia AU1-10R AS 3112 Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Mounting Style Screw Panel
Termination Types Screw Screw
Voltage Rating 125/250V 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C13 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
NEMA L6-20P Locking Device - Q-826 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
NEMA L5-15P Locking Device - Q-810 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers