Q-614 is a NEMA L5-20R twist-lock receptacle rated for 20A at 125VAC, designed to accept #10 to #14 AWG copper wire. It has a black housing and complies with UL and cUL listing standards as well as RoHS requirements. The unit measures 29 mm in height, 24.1 mm in width, and 5.19 mm in depth, with tolerances specified in mm.
Q-614 NEMA L5-20R Locking Device
Features:
Rating: 20A 125VAC
Color: Black
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | Q-614 | Q-614-ND |
| Product Name | NEMA L5-20R Locking Device | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | NEMA | |
| Mounting Style | Screw |