Q-634 is a NEMA L14-20R twist-lock receptacle rated for 20A at 125/250VAC, designed to accept #14 AWG through #10 AWG wire. It is colored black, RoHS compliant, and certified by UL and cUL. The device measures 28.7 ± 1.0 mm in width and 24.1 ± 1.0 mm in height, with a mounting hole diameter of 5.0 ± 0.5 mm. All specified dimensions are in millimeters.
Q-634 NEMA L14-20R Locking Device
Features:
Rating: 20A 125/250VAC
Color: Black
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | Q-634 | Q-634-ND |
| Product Name | NEMA L14-20R Locking Device | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | NEMA | |
| Mounting Style | Screw |