Qualtek Electronics Corp. IEC 60320 C19 Screw Mount AC Power Outlet with 0.187" Terminals 743W-00/02

Description
743W-00/02 IEC 60320 C19 Screw Mount AC Power Outlet with 0.187" Terminals Approvals: UL, cUL, VDE Rating: UL, cUL: 20A 250VAC VDE: 16A 250VAC Countersunk Screw Mount
Request a Quote
Description
743W-00/02 IEC 60320 C19 Screw Mount AC Power Outlet with 0.187" Terminals Approvals: UL, cUL, VDE Rating: UL, cUL: 20A 250VAC VDE: 16A 250VAC Countersunk Screw Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 743W-00/02 is an IEC 60320 C19 AC receptacle with screw terminals, designed for panel mounting. It has a panel cutout size of 45 mm × 54 mm and is rated for 20 A at 250 V AC under UL and cUL standards, and 16 A at 250 V AC under VDE. The device is RoHS compliant and features a countersunk screw mount. Physical dimensions include a terminal spacing of 5.62 mm, overall length of 92 mm, and overall width of 50 mm, with tolerance values specified in millimeters per the drawing.

Datasheet Summary
Powered by GS/AI

The 743W-00/02 is an IEC 60320 C19 AC receptacle with screw terminals, designed for panel mounting. It has a panel cutout size of 45 mm × 54 mm and is rated for 20 A at 250 V AC under UL and cUL standards, and 16 A at 250 V AC under VDE. The device is RoHS compliant and features a countersunk screw mount. Physical dimensions include a terminal spacing of 5.62 mm, overall length of 92 mm, and overall width of 50 mm, with tolerance values specified in millimeters per the drawing.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C19 Screw Mount AC Power Outlet with 0.187
Mentor, OH, United States
IEC 60320 C19 Screw Mount AC Power Outlet with 0.187" Terminals
743W-00/02
IEC 60320 C19 Screw Mount AC Power Outlet with 0.187" Terminals 743W-00/02
743W-00/02 IEC 60320 C19 Screw Mount AC Power Outlet with 0.187" Terminals Approvals: UL, cUL, VDE Rating: UL, cUL: 20A 250VAC VDE: 16A 250VAC Countersunk Screw Mount

743W-00/02
IEC 60320 C19 Screw Mount AC Power Outlet with 0.187" Terminals
Approvals: UL, cUL, VDE
Rating:
UL, cUL: 20A 250VAC
VDE: 16A 250VAC
Countersunk Screw Mount

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q231-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q231-ND
Power Entry Connectors - Inlets, Outlets, Modules Q231-ND
PWR ENT RCPT IEC320-2-2J PNL QC

PWR ENT RCPT IEC320-2-2J PNL QC

Buy Now Datasheet
AC Power Entry Modules - 743W-00/02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
743W-00/02
AC Power Entry Modules 743W-00/02
AC Power Entry Modules SCREW MNT SLDR

AC Power Entry Modules SCREW MNT SLDR

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 743W-00/02 Q231-ND 743W-00/02
Product Name IEC 60320 C19 Screw Mount AC Power Outlet with 0.187" Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel; Flange Panel; Panel Mount
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals - 739W-X2/55 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals - 742W-15/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals - 742W-15/36 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details