Qualtek Electronics Corp. IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals 742W-15/20

Description
742W-15/20 Multiple Outlet Module Approvals: UL, cUL, CSA, TUV, CCC Rating: UL, cUL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 1.5mm PPC Division
Request a Quote Datasheet
Description
742W-15/20 Multiple Outlet Module Approvals: UL, cUL, CSA, TUV, CCC Rating: UL, cUL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 1.5mm PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals - 742W-15/20 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals
742W-15/20
IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals 742W-15/20
742W-15/20 Multiple Outlet Module Approvals: UL, cUL, CSA, TUV, CCC Rating: UL, cUL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 1.5mm PPC Division

742W-15/20 Multiple Outlet Module
Approvals: UL, cUL, CSA, TUV, CCC
Rating:
UL, cUL, CSA: 15A 250VAC
TUV, CCC: 10A 250VAC
Panel Thickness: 1.5mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1034-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1034-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1034-ND
PWR ENT RCPT IEC320-2-2F PNL QC

PWR ENT RCPT IEC320-2-2F PNL QC

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 742W-15/20 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
742W-15/20
Connectors Power, Power Entry & IEC 742W-15/20
AC OUTLET MODULE

AC OUTLET MODULE

Buy Now
AC Power Entry Modules - 742W-15/20 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
742W-15/20
AC Power Entry Modules 742W-15/20
AC Power Entry Modules 4 POS OUTLET SOLDER TAB

AC Power Entry Modules 4 POS OUTLET SOLDER TAB

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 742W-15/20 Q1034-ND 742W-15/20 742W-15/20
Product Name IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Solder Tab Panel Panel; Panel Mount, Snap-In
Termination Types Solder Cup Quick Connect - 0.110" (2.8mm) Solder Cup; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q217-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line)
View Details
2 suppliers
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q486-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q474-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details