Qualtek Electronics Corp. IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals 742W-15/36

Description
742W-15/36 IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals Approvals: UL, cUL, VDE, CCC Rating: UL, cUL: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm
Request a Quote Datasheet
Description
742W-15/36 IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals Approvals: UL, cUL, VDE, CCC Rating: UL, cUL: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals - 742W-15/36 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals
742W-15/36
IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals 742W-15/36
742W-15/36 IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals Approvals: UL, cUL, VDE, CCC Rating: UL, cUL: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm

742W-15/36 IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals
Approvals: UL, cUL, VDE, CCC
Rating:
UL, cUL: 15A 250VAC
VDE, CCC: 10A 250VAC
Panel Thickness: 1.5mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Connectors
Product Number 742W-15/36
Product Name IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Mounting Style Solder Tab
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L15-20R Locking Device - Q-844 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals - 710W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals - 723W-X2/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers