Qualtek Electronics Corp. Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet 741W-J/01

Description
741W-J/01 Brazil BR2-10R NBR 14136 AC Receptacle Approvals: TUV Rating: 10A 250VAC Panel Thickness: 1.0~2.0mm PPC Division
Request a Quote
Description
741W-J/01 Brazil BR2-10R NBR 14136 AC Receptacle Approvals: TUV Rating: 10A 250VAC Panel Thickness: 1.0~2.0mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

741W-J/01 is a Brazil BR2-10R NBR 14136 snap-in AC power outlet rated for 10A at 250V AC, designed for panel thicknesses of 1.0mm to 2.0mm. The part features a black nylon body and two brass contact pins with nickel plating, measuring 51.0mm in length and 45.0mm in width, with a panel cutout required for installation. It meets RoHS compliance and uses a snap-in mounting style.

Datasheet Summary
Powered by GS/AI

741W-J/01 is a Brazil BR2-10R NBR 14136 snap-in AC power outlet rated for 10A at 250V AC, designed for panel thicknesses of 1.0mm to 2.0mm. The part features a black nylon body and two brass contact pins with nickel plating, measuring 51.0mm in length and 45.0mm in width, with a panel cutout required for installation. It meets RoHS compliance and uses a snap-in mounting style.

Suppliers

Company
Product
Description
Supplier Links
Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet - 741W-J/01 - Qualtek Electronics Corp.
Mentor, OH, United States
Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet
741W-J/01
Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet 741W-J/01
741W-J/01 Brazil BR2-10R NBR 14136 AC Receptacle Approvals: TUV Rating: 10A 250VAC Panel Thickness: 1.0~2.0mm PPC Division

741W-J/01 Brazil BR2-10R NBR 14136 AC Receptacle
Approvals: TUV
Rating: 10A 250VAC
Panel Thickness: 1.0~2.0mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-741W-J/01-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-741W-J/01-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-741W-J/01-ND
SNAP-IN BRAZIL OUTLET RECEPTACLE

SNAP-IN BRAZIL OUTLET RECEPTACLE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 741W-J/01 189-741W-J/01-ND
Product Name Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Mounting Style .187 Quick Disconnect / Solder Tab Panel
Voltage Rating 125/250V 250 volts
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals - 710W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Connectors Power, Power Entry & IEC - 738W-X2/03-WH1 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/52 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers