The 739W-X2/45 is a NEMA 5-15R tamper-resistant AC receptacle designed for snap-in mounting on panels 0.8 to 2.0 mm thick, using 14 AWG solid copper wire. It is rated for 15 A at 125 V AC and features brass terminals with nickel plating. The unit is shipped unassembled and complies with RoHS. Approvals include UL and cUL. The housing is constructed from black nylon 66 and black polycarbonate, with a white POM shutter. External dimensions are 24.5 mm ± 0.2 in width, 24.0 mm in depth, and 5.42 mm in height, with a panel cutout requiring a 24.0 mm width.
739W-X2/45 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals
Approvals: UL, cUL
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 2.0mm
Use 14AWG Solid Copper Wire Only
Parts Shipped Unassembled
Tamper Resistant Convenience Outlet
PPC Division
AC RECEPTACLE
PWR ENT RCPT NEMA5-15 PANEL IDC
AC Power Plugs & Receptacles TAMPER RESIST AC RECEPT 15A
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 739W-X2/45 | 739W-X2/45 | Q891-ND | 739W-X2/45 |
| Product Name | NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals | Connectors Power, Power Entry & IEC | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Receptacle | Power Entry Module | Plug |
| Configuration | NEMA | NEMA; Other | ||
| Mounting Style | IDC Terminals | Panel | Panel; Panel - Snap In | |
| Type / Features | Tamper Resistant | Tamper Resistant |