Qualtek Electronics Corp. UK/British 1-13R BS1363 Snap-in AC Power Outlet 741W-C/02

Description
741W-C/02 UK AC Receptacle Approvals: TUV Rating: 13A 250VAC Panel Thickness: 3.5mm PPC Division
Request a Quote Datasheet
Description
741W-C/02 UK AC Receptacle Approvals: TUV Rating: 13A 250VAC Panel Thickness: 3.5mm PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/02 - Qualtek Electronics Corp.
Mentor, OH, United States
UK/British 1-13R BS1363 Snap-in AC Power Outlet
741W-C/02
UK/British 1-13R BS1363 Snap-in AC Power Outlet 741W-C/02
741W-C/02 UK AC Receptacle Approvals: TUV Rating: 13A 250VAC Panel Thickness: 3.5mm PPC Division

741W-C/02 UK AC Receptacle
Approvals: TUV
Rating: 13A 250VAC
Panel Thickness: 3.5mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-741W-C/02-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-741W-C/02-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-741W-C/02-ND
SNAP-IN UK OUTLET RECEPTACLE, 13

SNAP-IN UK OUTLET RECEPTACLE, 13

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 741W-C/02 189-741W-C/02-ND
Product Name UK/British 1-13R BS1363 Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Mounting Style Screw Panel
Termination Types Screw Screw
Voltage Rating 125/250V 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q493-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals - 742W-15/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers