The 741W-F/01 is an Argentina AC receptacle designed for snap-in mounting on a 3.5mm panel. It features a 10A 250V AC rating, TUV approval, and is RoHS compliant. The unit has brass contact terminals with a thickness of 0.5mm and is housed in black polycarbonate body and cover materials. The panel cutout dimensions are 54.7mm by 54mm, with a mounting screw pattern accommodating M4 and No. 6-18 screws. The part supports a ±0.5mm dimensional tolerance across its primary dimensions.
741W-F/01 Argentina Receptacle, AR1-10R Snap-in AC Power Outlet
Approvals: TUV
Rating: 10A 250VAC
Panel Thickness: 3.5mm
PPC Division
SNAP-IN ARGENTINA OUTLET RECEPTA
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 741W-F/01 | 189-741W-F/01-ND |
| Product Name | Argentina AR1-10R Snap-in AC Power Outlet | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Mounting Style | Screw | Panel |
| Termination Types | Screw | Screw |
| Voltage Rating | 125/250V | 250 volts |