Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.187" Terminals 719W-00/03

Description
719W-00/03 IEC 60320 C14 AC Power Inlet with Fuseholder Approvals: UL, CSA, TUV, CCC Rating: 10A 250VAC Dual Fuseholder, One Active, One Spare Fuses Not Included - Recommended Size: 5x20mm Countersunk Screw Mount
Request a Quote Datasheet
Description
719W-00/03 IEC 60320 C14 AC Power Inlet with Fuseholder Approvals: UL, CSA, TUV, CCC Rating: 10A 250VAC Dual Fuseholder, One Active, One Spare Fuses Not Included - Recommended Size: 5x20mm Countersunk Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.187
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.187" Terminals
719W-00/03
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.187" Terminals 719W-00/03
719W-00/03 IEC 60320 C14 AC Power Inlet with Fuseholder Approvals: UL, CSA, TUV, CCC Rating: 10A 250VAC Dual Fuseholder, One Active, One Spare Fuses Not Included - Recommended Size: 5x20mm Countersunk Screw Mount

719W-00/03 IEC 60320 C14 AC Power Inlet with Fuseholder
Approvals: UL, CSA, TUV, CCC
Rating: 10A 250VAC
Dual Fuseholder, One Active, One Spare
Fuses Not Included - Recommended Size: 5x20mm
Countersunk Screw Mount

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q202-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q202-ND
Power Entry Connectors - Inlets, Outlets, Modules Q202-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 719W-00/03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
719W-00/03
AC Power Entry Modules 719W-00/03
AC Power Entry Modules INLET FUSED SCRW MNT

AC Power Entry Modules INLET FUSED SCRW MNT

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 719W-00/03 Q202-ND 719W-00/03
Product Name IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.187" Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel; Flange Panel; Panel Mount
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-20P Locking Device - Q-814 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q476-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q444-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers