Qualtek Electronics Corp. NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals 738W-X2/01

Description
738W-X2/01 NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Flammability Rating: UL94V-2 PPC Division
Request a Quote Datasheet
Description
738W-X2/01 NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Flammability Rating: UL94V-2 PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 738W-X2/01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals
738W-X2/01
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals 738W-X2/01
738W-X2/01 NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Flammability Rating: UL94V-2 PPC Division

738W-X2/01 NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals
Approvals: UL, CSA
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 2.0mm
Flammability Rating: UL94V-2
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q337-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q337-ND
Power Entry Connectors - Inlets, Outlets, Modules Q337-ND
PWR ENT RCPT NEMA5-15 PANEL QC

PWR ENT RCPT NEMA5-15 PANEL QC

Buy Now Datasheet
AC Power Plugs & Receptacles - 738W-X2/01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
738W-X2/01
AC Power Plugs & Receptacles 738W-X2/01
AC Power Plugs & Receptacles NEMA 5-15 RECEPT 15A 125V

AC Power Plugs & Receptacles NEMA 5-15 RECEPT 15A 125V

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 738W-X2/01 Q337-ND 738W-X2/01
Product Name NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel Panel; Panel - Snap In
Voltage Rating 125/250V 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q466-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals - 710W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C13 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers