The 716W-15/15 is an IEC 60320 C13 AC power outlet with 0.250" quick connect terminals, designed for panel mounting. It has a housing made of black PPC and contacts of nickel-plated brass. The part is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under TUV and CCC standards. The recommended panel thickness is 1.5 mm. The product is RoHS compliant. Physical dimensions include a panel cutout width of 32.6 mm, depth of 23 mm, and overall length of 50 mm. Terminal lengths range from 0.5 mm to 1.2 mm depending on position. The part features a snap-in mount with a 5.0 mm diameter terminal spacing and R1 and R2.0 curved corners on the panel cutout profile.
716W-15/15 IEC 60320 C13 Snap-in AC Power Outlet with 0.250" Quick Connect Terminals
Approvals: UL, CSA, TUV, CCC
Rating:
UL, CSA: 15A 250VAC
TUV, CCC: 10A 250VAC
Panel Thickness: 1.5mm
PPC Division
PWR ENT RCPT IEC320-2-2F PNL QC
AC Power Entry Modules Snap-In Mnt .250
PWR ENT RCPT IEC320-2-2F PNL QC
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 716W-15/15 | Q261-ND | 716W-15/15 | 649-716W-15/15 |
| Product Name | IEC 60320 C13 Snap-in AC Power Outlet with 0.250" Quick Connect Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules | PWR ENT RCPT IEC320-2-2F PNL QC |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Power Entry Module | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | IEC | |
| Mounting Style | .250 Quick Disconnect | Panel | Panel; Panel Mount, Snap-In | Panel Mount, Snap-In |
| Type / Features | Quick Connect / Disconnect |