Qualtek Electronics Corp. NEMA L6-20P Locking Device Q-826

Description
Q-826 NEMA L6-20P Locking Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL
Request a Quote
Description
Q-826 NEMA L6-20P Locking Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-826 is a NEMA L6-20P twist-lock device rated for 20A at 250VAC, with a black finish and a cord clamp that accepts 12/3 to 8/4 cable. It measures 82.9 mm in length, 22.8 mm in width, and 18.5 mm in height, with dimensional tolerances specified per industry standards. The device is UL/cUL listed under E139592 and complies with RoHS requirements.

Datasheet Summary
Powered by GS/AI

Q-826 is a NEMA L6-20P twist-lock device rated for 20A at 250VAC, with a black finish and a cord clamp that accepts 12/3 to 8/4 cable. It measures 82.9 mm in length, 22.8 mm in width, and 18.5 mm in height, with dimensional tolerances specified per industry standards. The device is UL/cUL listed under E139592 and complies with RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
NEMA L6-20P Locking Device - Q-826 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA L6-20P Locking Device
Q-826
NEMA L6-20P Locking Device Q-826
Q-826 NEMA L6-20P Locking Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL

Q-826 NEMA L6-20P Locking Device
Features:
Rating: 20A 250VAC
Color: Black
Cord Clamp: Accepts 12/3 - 8/4 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q-826-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q-826-ND
Power Entry Connectors - Inlets, Outlets, Modules Q-826-ND
NEMA TWIST-LOCK

NEMA TWIST-LOCK

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number Q-826 Q-826-ND
Product Name NEMA L6-20P Locking Device Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-20R Locking Device - Q-828 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q473-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
NEMA L6-20R Locking Device - Q-626 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers