The 741W-D/01 is a Switzerland AC receptacle designed for panel mounting with a 4.0mm panel thickness requirement. It is rated for 10A at 250V AC and meets SEV approval standards. The body is made of black nylon, with a black polycarbonate cover and a brass grounding pin. The unit includes a nickel-plated steel washer and M2 and M3.5 screws for assembly. Dimensions include a panel cutout of 54mm width, 50mm height, and 19mm depth, with tolerances specified per range. The part is RoHS compliant.
741W-D/01 Switzerland SW1-10R SEV 1011 AC Receptacle
Approvals: SEV
Rating: 10A 250VAC
Panel Thickness: 4.0mm
PPC Division
SNAP-IN SWITZERLAND OUTLET RECEP
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 741W-D/01 | 189-741W-D/01-ND |
| Product Name | Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Mounting Style | Screw | Panel |
| Termination Types | Screw | Screw |
| Voltage Rating | 125/250V | 250 volts |