The 744W-00/01 is an IEC 60320 C20 screw mount AC power inlet with solder terminals, rated for 20A at 250V AC under UL and CSA standards, and 16A at 250V AC under VDE. It is RoHS compliant and features a panel cutout size of 53mm by 42mm, with mounting holes spaced 42mm apart. The unit has a countersunk screw mount and solder terminals for secure electrical connections.
744W-00/01 IEC 60320 C20 Screw Mount AC Power Inlet with Solder Terminals
Approvals: UL, CSA, VDE
Rating:
UL, CSA: 20A 250VAC/16A 250VAC
VDE: 16A 250VAC
Countersunk Screw Mount
PPC Division
AC Power Entry Modules SCREW MNT SOLDER
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 744W-00/01 | 744W-00/01 |
| Product Name | IEC 60320 C20 Screw Mount AC Power Inlet with Solder Terminals | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector |
| Device Type | Receptacle | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Solder Tab | Panel; Panel Mount |