The 703W-00/06 is an IEC 60320 C14 AC power inlet with solder terminals and countersunk screw mounting. It has a mounting dimension of 40 ± 0.2 mm by 30.3 ± 0.2 mm and features two Ø3.4 mm mounting holes. The part is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under VDE. It is RoHS compliant and approved for use with UL, CSA, and VDE certifications. The unit is designed for mounting with the inlet flange either in front of or behind the cover.
703W-00/06 IEC Power Inlet
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Countersunk Screw Mount
PWR ENT RCPT IEC320-C14 PNL SLDR
Connectors Power, Power Entry & IEC
AC Power Entry Modules Screw Mount Solder
| Qualtek Electronics Corp. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 703W-00/06 | Q334-ND | 703W-00/06 | 703W-00/06 |
| Product Name | IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nCountersunk Screw Mount | Power Entry Connectors - Inlets, Outlets, Modules | Connectors Power, Power Entry & IEC | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Power Entry Module | Power Entry Module | |
| Configuration | IEC | IEC; Other | ||
| Mounting Style | Solder Tab | Panel; Flange | Panel; Panel Mount | |
| Termination Types | Solder Cup | Solder Cup | Solder Cup; Solder Lug |