Qualtek Electronics Corp. NEMA 6-20P Straight Blade Device Q-726

Description
Q-726 NEMA 6-20P Straight Blade Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote Datasheet
Description
Q-726 NEMA 6-20P Straight Blade Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-20P Straight Blade Device - Q-726 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 6-20P Straight Blade Device
Q-726
NEMA 6-20P Straight Blade Device Q-726
Q-726 NEMA 6-20P Straight Blade Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

Q-726 NEMA 6-20P Straight Blade Device
Features:
Rating: 20A 250VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q532-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q532-ND
Power Entry Connectors - Inlets, Outlets, Modules Q532-ND
PWR ENT PLUG NEMA6-20 STR SCREW

PWR ENT PLUG NEMA6-20 STR SCREW

Buy Now Datasheet
AC Power Plugs & Receptacles - Q-726 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
Q-726
AC Power Plugs & Receptacles Q-726
AC Power Plugs & Receptacles 20A/250VAC WIRNG DEV NEMA 6-20P BLK

AC Power Plugs & Receptacles 20A/250VAC WIRNG DEV NEMA 6-20P BLK

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q-726 Q532-ND Q-726
Product Name NEMA 6-20P Straight Blade Device Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style Screw Free Hanging (In-Line)
Termination Types Screw Screw Screw; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q431-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q488-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 738W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers