Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet w/ 0.250" Terminals \nCountersunk Screw Mount 703W-00/08

Description
703W-00/08 AC Receptacle Inlet Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Countersunk Screw Mount
Request a Quote
Description
703W-00/08 AC Receptacle Inlet Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Countersunk Screw Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Q336-ND is a power entry connector designed for panel mounting, compliant with IEC320-C14 standards. It has a rated current of 15A at 250V AC according to UL and CSA, and 10A at 250V AC per VDE standards. The connector features a black PBT body insulator and brass contact pins that are nickel-plated for enhanced conductivity and durability. It includes countersunk holes for secure mounting and is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable power connections in various electronic devices.

Datasheet Summary
Powered by GS/AI

The Q336-ND is a power entry connector designed for panel mounting, compliant with IEC320-C14 standards. It has a rated current of 15A at 250V AC according to UL and CSA, and 10A at 250V AC per VDE standards. The connector features a black PBT body insulator and brass contact pins that are nickel-plated for enhanced conductivity and durability. It includes countersunk holes for secure mounting and is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable power connections in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet w/ 0.250
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet w/ 0.250" Terminals \nCountersunk Screw Mount
703W-00/08
IEC 60320 C14 AC Power Inlet w/ 0.250" Terminals \nCountersunk Screw Mount 703W-00/08
703W-00/08 AC Receptacle Inlet Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Countersunk Screw Mount

703W-00/08 AC Receptacle Inlet
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Countersunk Screw Mount

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q336-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q336-ND
Power Entry Connectors - Inlets, Outlets, Modules Q336-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 703W-00/08 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
703W-00/08
Connectors Power, Power Entry & IEC 703W-00/08
INLET MODULE, SCREW TYPE 15A 250V A/C

INLET MODULE, SCREW TYPE 15A 250V A/C

Buy Now
AC Power Entry Modules - 703W-00/08 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
703W-00/08
AC Power Entry Modules 703W-00/08
AC Power Entry Modules AC RECPT .250 Q-C

AC Power Entry Modules AC RECPT .250 Q-C

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 703W-00/08 Q336-ND 703W-00/08 703W-00/08
Product Name IEC 60320 C14 AC Power Inlet w/ 0.250" Terminals \nCountersunk Screw Mount Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .250 Quick Disconnect Panel; Flange Panel; Panel Mount
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 738W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q447-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-05-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IEC 60320 C13 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers