The 739W-X2/30 is a snap-in NEMA 5-20R AC power outlet designed for panel mounting with PCB terminals, rated for 20A at 125V AC and compliant with UL and cUL standards. It features brass contact pins with tin plating and a black nylon insulator housing. The unit accommodates panel thicknesses from 0.8 mm to 1.8 mm and is RoHS compliant. Recommended for use with solid wire only. Physical dimensions include a panel cutout of 24.5 mm ±0.2 mm and a body diameter of 5.8 mm.
739W-X2/30 NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals
Approvals: UL, cUL
Rating: 20A 125VAC
Panel Thickness: 0.8mm ~ 1.8mm
PPC Division
PWR ENT RCPT NEMA5-20 PANEL IDC
PRIMARY POWER COMPONENTS
AC Power Plugs & Receptacles SNAPIN 20A T-SLOT RECEPT 125VAC
| Qualtek Electronics Corp. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 739W-X2/30 | Q928-ND | 739W-X2/30 | 739W-X2/30 |
| Product Name | NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals | Power Entry Connectors - Inlets, Outlets, Modules | Connectors Power, Power Entry & IEC | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Power Entry Module | Plug | |
| Configuration | NEMA | NEMA; Other | ||
| Mounting Style | PCB; PCB Mount | Panel | Panel; Panel - Snap In | |
| Voltage Rating | 125/250V | 125 volts | 125 volts |