The 770W-X2/03 is an IEC 60320 C8 screw-mount low current inlet with solder terminals, rated for 2.5 A at 250 V AC, with approvals from UL, CSA, and VDE. It features a bronze contact strip with a 2.36 mm diameter, nickel-plated, and a 0.8 mm thick tin-plated bronze contact strip. The unit has a panel cutout size of 22 mm by 22 mm and overall dimensions of 28 mm by 35 mm. The part is RoHS compliant and constructed with a PC insulator body.
770W-X2/03 IEC 60320 C8 Screw Mount Low Current Inlet with Solder Terminals
Approvals: UL, CSA, VDE
Rating: 2.5A 250VAC
PWR ENT RCPT IEC320-C8 PANEL QC
AC Power Entry Modules POWER INLET
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 770W-X2/03 | Q269-ND | 770W-X2/03 |
| Product Name | IEC 60320 C8 Screw Mount Low Current Inlet with Solder Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | Solder Tab | Panel; Flange | Panel; Panel Mount |
| Termination Types | Solder Cup | Solder Cup | Solder Cup; Solder Lug |