Qualtek Electronics Corp. NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals 738W-X2/03

Description
738W-X2/03 NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Flammability Rating: UL94V-0 PPC Division
Request a Quote
Description
738W-X2/03 NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Flammability Rating: UL94V-0 PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 738W-X2/03 NEMA 5-15R Snap-in AC Power Outlet features a rating of 15A at 125V AC, making it suitable for standard power applications. It is designed for panel thicknesses ranging from 0.8mm to 2.0mm, allowing for versatile installation options. The outlet is constructed with a nylon body insulator and has a flammability rating of UL94-V0, ensuring safety and durability. It is compliant with RoHS standards and has received approvals from UL, cUL, and CSA, indicating its reliability for use in various electrical projects. The solder terminals facilitate secure connections, making it a practical choice for engineers seeking a dependable AC power outlet solution.

Datasheet Summary
Powered by GS/AI

The 738W-X2/03 NEMA 5-15R Snap-in AC Power Outlet features a rating of 15A at 125V AC, making it suitable for standard power applications. It is designed for panel thicknesses ranging from 0.8mm to 2.0mm, allowing for versatile installation options. The outlet is constructed with a nylon body insulator and has a flammability rating of UL94-V0, ensuring safety and durability. It is compliant with RoHS standards and has received approvals from UL, cUL, and CSA, indicating its reliability for use in various electrical projects. The solder terminals facilitate secure connections, making it a practical choice for engineers seeking a dependable AC power outlet solution.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 738W-X2/03 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals
738W-X2/03
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals 738W-X2/03
738W-X2/03 NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Flammability Rating: UL94V-0 PPC Division

738W-X2/03 NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals
Approvals: UL, CSA
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 2.0mm
Flammability Rating: UL94V-0
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q227-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q227-ND
Power Entry Connectors - Inlets, Outlets, Modules Q227-ND
PWR ENT RCPT NEMA5-15 PANEL QC

PWR ENT RCPT NEMA5-15 PANEL QC

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 738W-X2/03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
738W-X2/03
Connectors Power, Power Entry & IEC 738W-X2/03
AC RECEPTACLE

AC RECEPTACLE

Buy Now
AC Power Plugs & Receptacles - 738W-X2/03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
738W-X2/03
AC Power Plugs & Receptacles 738W-X2/03
AC Power Plugs & Receptacles AC SNAP-IN OUTLET

AC Power Plugs & Receptacles AC SNAP-IN OUTLET

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 738W-X2/03 Q227-ND 738W-X2/03 738W-X2/03
Product Name NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Receptacle Plug
Configuration NEMA NEMA; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel Panel; Panel - Snap In
Voltage Rating 125/250V 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Screw Mount AC Power Outlet with 0.250″ Quick Connect Terminals - 743W-00/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q839-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-F-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details