Qualtek Electronics Corp. NEMA 5-15P Straight Blade Device Q-910

Description
NEMA 5-15P Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 16/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Description
NEMA 5-15P Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 16/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-910 is a NEMA 5-15P straight blade device rated for 15A at 125VAC, with a black housing and a cord clamp accepting 16/3 to 12/3 cable. It features a ground terminal screw with green identification, a line terminal screw with black identification, and a neutral terminal screw with silver identification. The device is UL and cUL listed under E139592 and is RoHS compliant. Its dimensions are 45.82 mm in length, 35.02 mm in width, and 2.53 mm in height.

Datasheet Summary
Powered by GS/AI

Q-910 is a NEMA 5-15P straight blade device rated for 15A at 125VAC, with a black housing and a cord clamp accepting 16/3 to 12/3 cable. It features a ground terminal screw with green identification, a line terminal screw with black identification, and a neutral terminal screw with silver identification. The device is UL and cUL listed under E139592 and is RoHS compliant. Its dimensions are 45.82 mm in length, 35.02 mm in width, and 2.53 mm in height.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Straight Blade Device - Q-910 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Straight Blade Device
Q-910
NEMA 5-15P Straight Blade Device Q-910
NEMA 5-15P Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 16/3 - 12/3 Cable Approvals: UL, cUL

NEMA 5-15P Straight Blade Device
Features:
Rating: 15A 125VAC
Color: Black
Cord Clamp: Accepts 16/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-Q-910-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-Q-910-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-Q-910-ND
NEMA 5-15P PLUG REWIREABLE STRAI

NEMA 5-15P PLUG REWIREABLE STRAI

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number Q-910 189-Q-910-ND
Product Name NEMA 5-15P Straight Blade Device Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA NEMA; Other
Mounting Style Screw Free Hanging (In-Line)
Termination Types Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 857-06/027-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals - 742W-15/12 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers