The 719W-00/02 is an IEC 60320 C14 AC power inlet with a dual fuseholder, one active and one spare, designed for panel mounting. It features solder terminals and is rated for 10A at 250V AC, with an operating temperature range of -10°C to +60°C. The unit includes a panel cutout of 36 mm × 24 mm and requires a recommended M3.0 screw for mounting. Fuses are not included, with a recommended size of 5 × 20 mm. Contacts are brass with nickel-plated pins and tin-plated tags, and the molding is nylon rated UL 94 V-0. It meets UL, CSA, TUV, and CCC approvals, with a dielectric strength of 2000V AC/1 mA for 1 minute, insulation resistance above 100 MΩ at 500 VDC, and contact resistance under 10 mΩ. The inlet is RoHS compliant and supports pole-to-pole breakdown of 5 kV and pole-to-panel breakdown of 4 kV.
719W-00/02 IEC 60320 C14 AC Power Inlet with Fuse holder (One Active, One spare), Solder Terminals
Approvals: UL, CSA, TUV, CCC
Rating: 10A 250VAC
Dual Fuse holder, One Active, One Spare
Fuses Not Included - Recommended Size: 5x20mm
Countersunk Screw Mount
PPC Division
PWR ENT MOD RCPT IEC320-C14 PNL
AC Power Entry Modules AC RECEP WITH DUAL FUSE HOLDER 10A 250V
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 719W-00/02 | Q201-ND | 719W-00/02 |
| Product Name | IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | Solder Tab | Panel; Flange | Panel; Panel Mount |
| Termination Types | Solder Cup | Quick Connect - 0.110" (2.8mm) | Quick Connect (0.110") |