Qualtek Electronics Corp. NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals 738W-X2/35-WH1

Description
738W-X2/35-WH1 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Tamper Resistant Convenience Outlet PPC Division
Request a Quote
Description
738W-X2/35-WH1 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Tamper Resistant Convenience Outlet PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

738W-X2/35-WH1 is a NEMA 5-15R tamper-resistant snap-in AC power outlet with solder terminals, designed for direct panel mounting. It has a panel cutout size of 24.5 ± 0.2 mm and requires a panel thickness of 0.8 to 2.0 mm. The housing is made of white polycarbonate top cover and white nylon body, with brass terminals tin-plated for all conductors. It is rated for 15 A at 125 V AC and complies with UL and cUL standards. The part is RoHS compliant and features a spring mechanism for secure panel retention.

Datasheet Summary
Powered by GS/AI

738W-X2/35-WH1 is a NEMA 5-15R tamper-resistant snap-in AC power outlet with solder terminals, designed for direct panel mounting. It has a panel cutout size of 24.5 ± 0.2 mm and requires a panel thickness of 0.8 to 2.0 mm. The housing is made of white polycarbonate top cover and white nylon body, with brass terminals tin-plated for all conductors. It is rated for 15 A at 125 V AC and complies with UL and cUL standards. The part is RoHS compliant and features a spring mechanism for secure panel retention.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals - 738W-X2/35-WH1 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals
738W-X2/35-WH1
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals 738W-X2/35-WH1
738W-X2/35-WH1 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Tamper Resistant Convenience Outlet PPC Division

738W-X2/35-WH1 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet
Approvals: UL, cUL
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 2.0mm
Tamper Resistant Convenience Outlet
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1041-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1041-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1041-ND
TAMPER RESISTANT NEMA 5-15R SNAP

TAMPER RESISTANT NEMA 5-15R SNAP

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 738W-X2/35-WH1 Q1041-ND
Product Name NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA NEMA
Mounting Style .187 Quick Disconnect / Solder Tab Panel
Type / Features Tamper Resistant Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 763-00/002 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
2 suppliers
Connectors Power, Power Entry & IEC - 738W-X2/03-WH1 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-06/048-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals - 770W-X2/13 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers