Qualtek Electronics Corp. IEC 60320 C13 Screw Mount AC Power Outlet with 0.187" Terminals 710W-00/02

Description
710W-00/02 IEC 60320 C13 Screw Mount AC Power Outlet with 0.187" Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Countersunk Screw Mount
Request a Quote
Description
710W-00/02 IEC 60320 C13 Screw Mount AC Power Outlet with 0.187" Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Countersunk Screw Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 710W-00/02 is an IEC 60320 C13 AC power inlet with screw mount terminals, designed for panel mounting. The housing is made of black PBT thermoplastic, and the terminals are tin-plated brass strips with a thickness of 0.8 mm. It has a pin layout of 0.7 mm spacing and physical dimensions including 51.0 mm overall length, 42 mm mounting distance, and 32.5 mm width. The part is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under VDE. It meets dielectric strength requirements of 2000 V AC for one minute and has insulation resistance over 100 MΩ at 500 V DC. The product is RoHS compliant and features approvals for UL, CSA, and VDE.

Datasheet Summary
Powered by GS/AI

The 710W-00/02 is an IEC 60320 C13 AC power inlet with screw mount terminals, designed for panel mounting. The housing is made of black PBT thermoplastic, and the terminals are tin-plated brass strips with a thickness of 0.8 mm. It has a pin layout of 0.7 mm spacing and physical dimensions including 51.0 mm overall length, 42 mm mounting distance, and 32.5 mm width. The part is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under VDE. It meets dielectric strength requirements of 2000 V AC for one minute and has insulation resistance over 100 MΩ at 500 V DC. The product is RoHS compliant and features approvals for UL, CSA, and VDE.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C13 Screw Mount AC Power Outlet with 0.187
Mentor, OH, United States
IEC 60320 C13 Screw Mount AC Power Outlet with 0.187" Terminals
710W-00/02
IEC 60320 C13 Screw Mount AC Power Outlet with 0.187" Terminals 710W-00/02
710W-00/02 IEC 60320 C13 Screw Mount AC Power Outlet with 0.187" Terminals Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Countersunk Screw Mount

710W-00/02
IEC 60320 C13 Screw Mount AC Power Outlet with 0.187" Terminals
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Countersunk Screw Mount

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q222-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q222-ND
Power Entry Connectors - Inlets, Outlets, Modules Q222-ND
PWR ENT RCPT IEC320-2-2F PNL QC

PWR ENT RCPT IEC320-2-2F PNL QC

Buy Now Datasheet
AC Power Entry Modules - 710W-00/02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
710W-00/02
AC Power Entry Modules 710W-00/02
AC Power Entry Modules Screw Mount Solder

AC Power Entry Modules Screw Mount Solder

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 710W-00/02 Q222-ND 710W-00/02
Product Name IEC 60320 C13 Screw Mount AC Power Outlet with 0.187" Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel; Flange Panel; Panel Mount
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15R Straight Blade Device - Q-722 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Brazil BR3-20R NBR 14136 Snap-in AC Power Outlet - 741W-J/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .250 Quick Disconnect
View Details
2 suppliers