Qualtek Electronics Corp. Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet 741W-D/02

Description
741W-D/02 Switzerland SW1-10R SEV 1011 AC Receptacle Approvals: SEV Rating: 10A 250VAC Panel Thickness: 4.0mm PPC Division
Request a Quote
Description
741W-D/02 Switzerland SW1-10R SEV 1011 AC Receptacle Approvals: SEV Rating: 10A 250VAC Panel Thickness: 4.0mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 741W-D/02 is a Switzerland AC receptacle rated for 10A at 250V AC, designed for panel mounting with a required cutout thickness of 4.0mm. It is constructed with a black nylon body and white polycarbonate cover, and includes a brass grounding pin. The unit is RoHS compliant and meets SEV approvals. Physical dimensions include a panel cutout width of 50 ± 0.3mm, height of 42.5 ± 0.2mm, and depth of 25 ± 0.2mm.

Datasheet Summary
Powered by GS/AI

The 741W-D/02 is a Switzerland AC receptacle rated for 10A at 250V AC, designed for panel mounting with a required cutout thickness of 4.0mm. It is constructed with a black nylon body and white polycarbonate cover, and includes a brass grounding pin. The unit is RoHS compliant and meets SEV approvals. Physical dimensions include a panel cutout width of 50 ± 0.3mm, height of 42.5 ± 0.2mm, and depth of 25 ± 0.2mm.

Suppliers

Company
Product
Description
Supplier Links
Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/02 - Qualtek Electronics Corp.
Mentor, OH, United States
Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet
741W-D/02
Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet 741W-D/02
741W-D/02 Switzerland SW1-10R SEV 1011 AC Receptacle Approvals: SEV Rating: 10A 250VAC Panel Thickness: 4.0mm PPC Division

741W-D/02 Switzerland SW1-10R SEV 1011 AC Receptacle
Approvals: SEV
Rating: 10A 250VAC
Panel Thickness: 4.0mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-741W-D/02-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-741W-D/02-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-741W-D/02-ND
SNAP-IN SWITZERLAND OUTLET RECEP

SNAP-IN SWITZERLAND OUTLET RECEP

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 741W-D/02 189-741W-D/02-ND
Product Name Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Mounting Style Screw Panel
Termination Types Screw Screw
Voltage Rating 125/250V 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q447-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
NEMA L6-20R Locking Device - Q-828 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-F-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details