Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250" Terminals 723W-X2/04

Description
723W-X2/04 IEC 60320 C14 AC Power Inlet with Fuse holder (One Active, One spare), 0.250" Terminals Approvals: UL, CSA, TUV, CCC Rating: 10A 250VAC Dual Fuse holder, One Active, One Spare Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 0.8mm ~ 2.0mm PPC Division
Request a Quote Datasheet
Description
723W-X2/04 IEC 60320 C14 AC Power Inlet with Fuse holder (One Active, One spare), 0.250" Terminals Approvals: UL, CSA, TUV, CCC Rating: 10A 250VAC Dual Fuse holder, One Active, One Spare Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 0.8mm ~ 2.0mm PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250" Terminals
723W-X2/04
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250" Terminals 723W-X2/04
723W-X2/04 IEC 60320 C14 AC Power Inlet with Fuse holder (One Active, One spare), 0.250" Terminals Approvals: UL, CSA, TUV, CCC Rating: 10A 250VAC Dual Fuse holder, One Active, One Spare Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 0.8mm ~ 2.0mm PPC Division

723W-X2/04 IEC 60320 C14 AC Power Inlet with Fuse holder (One Active, One spare), 0.250" Terminals
Approvals: UL, CSA, TUV, CCC
Rating: 10A 250VAC
Dual Fuse holder, One Active, One Spare
Fuses Not Included - Recommended Size: 5x20mm
Panel Thickness: 0.8mm ~ 2.0mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q206-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q206-ND
Power Entry Connectors - Inlets, Outlets, Modules Q206-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 723W-X2/04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
723W-X2/04
AC Power Entry Modules 723W-X2/04
AC Power Entry Modules POWER INLET SNAP-IN

AC Power Entry Modules POWER INLET SNAP-IN

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 723W-X2/04 Q206-ND 723W-X2/04
Product Name IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250" Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .250 Quick Disconnect Panel Panel; Panel Mount, Snap-In
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q435-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-A-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
NEMA L5-15P Locking Device - Q-810 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers