Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount 703W-00/53

Description
703W-00/53 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Flat PCB Pins with 7mm spacing PPC Division
Request a Quote Datasheet
Description
703W-00/53 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Flat PCB Pins with 7mm spacing PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/53 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount
703W-00/53
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount 703W-00/53
703W-00/53 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Flat PCB Pins with 7mm spacing PPC Division

703W-00/53 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Flat PCB Pins with 7mm spacing
PPC Division

Supplier's Site Datasheet
Connectors Power, Power Entry & IEC - 703W-00/53 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
703W-00/53
Connectors Power, Power Entry & IEC 703W-00/53
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - Q219-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q219-ND
Power Entry Connectors - Inlets, Outlets, Modules Q219-ND
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Buy Now Datasheet
AC Power Entry Modules - 703W-00/53 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
703W-00/53
AC Power Entry Modules 703W-00/53
AC Power Entry Modules PCB Mount 7mm

AC Power Entry Modules PCB Mount 7mm

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 703W-00/53 703W-00/53 Q219-ND 703W-00/53
Product Name IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount Connectors Power, Power Entry & IEC Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style PCB; PCB Mount Panel; Flange Panel; PCB; Panel Mount, PCB Mount, Right Angle
Voltage Rating 125/250V 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/30 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
China CH1-10R GB 2099 Snap-in AC Power Outlet - 741W-H/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q339-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers