Qualtek Electronics Corp. NEMA L15-20R Locking Device Q-844

Description
Q-844 NEMA L15-20R Locking Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL
Request a Quote Datasheet
Description
Q-844 NEMA L15-20R Locking Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L15-20R Locking Device - Q-844 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA L15-20R Locking Device
Q-844
NEMA L15-20R Locking Device Q-844
Q-844 NEMA L15-20R Locking Device Features: Rating: 20A 250VAC Color: Black Cord Clamp: Accepts 12/3 - 8/4 Cable Approvals: UL, cUL

Q-844 NEMA L15-20R Locking Device
Features:
Rating: 20A 250VAC
Color: Black
Cord Clamp: Accepts 12/3 - 8/4 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q-844-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q-844-ND
Power Entry Connectors - Inlets, Outlets, Modules Q-844-ND
NEMA TWIST-LOCK

NEMA TWIST-LOCK

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number Q-844 Q-844-ND
Product Name NEMA L15-20R Locking Device Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals - 701W-X2/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
NEMA 5-15P Hospital Grade Straight Blade Device - Q-710H - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
China CH1-10R GB 2099 Snap-in AC Power Outlet - 741W-H/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details