716W-X2/02 is an IEC 60320 C13 snap-in AC power outlet with brass pin terminals tin-plated and a black UL94V-0 insulator. It measures 29.5±0.5 mm in height, 35.2±0.3 mm in length, and 23±0.5 mm in width, with a panel cutout of 23.0×32.0 mm and compatible panel thicknesses of 0.8 to 2.0 mm. The part is rated for 15A at 250V AC under UL and CSA standards, and 10A at 250V AC under TUV and CCC standards. It is RoHS compliant and meets UL 60320 depth requirements.
716W-X2/02 IEC 60320 C13 Snap-in AC Power Outlet with 0.187" Terminals
Approvals: UL, CSA, TUV, CCC
Rating:
UL, CSA: 15A 250VAC
TUV, CCC: 10A 250VAC
Panel Thickness: 0.8mm ~ 2.0mm
PPC Division
Connectors Power, Power Entry & IEC
PWR ENT RCPT IEC320-2-2F PNL QC
AC Power Entry Modules SNAP-IN MNT SLDR
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 716W-X2/02 | 716W-X2/02 | Q225-ND | 716W-X2/02 |
| Product Name | IEC 60320 C13 Snap-in AC Power Outlet with 0.187" Terminals | Connectors Power, Power Entry & IEC | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Power Entry Module | Power Entry Module | |
| Configuration | IEC | IEC; Other | ||
| Mounting Style | .187 Quick Disconnect / Solder Tab | Panel | Panel; Panel Mount, Snap-In | |
| Voltage Rating | 125/250V | 250 volts | 250 volts |