Qualtek Electronics Corp. IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals 744W-00/03

Description
744W-00/03 IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals Approvals: UL, CSA, VDE Rating: UL, CSA: 20A 125VAC/20A 250VAC VDE: 16A 250VAC Countersunk Screw Mount PPC Division
Request a Quote Datasheet
Description
744W-00/03 IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals Approvals: UL, CSA, VDE Rating: UL, CSA: 20A 125VAC/20A 250VAC VDE: 16A 250VAC Countersunk Screw Mount PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C20 Screw Mount AC Power Inlet with 0.187
Mentor, OH, United States
IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals
744W-00/03
IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals 744W-00/03
744W-00/03 IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals Approvals: UL, CSA, VDE Rating: UL, CSA: 20A 125VAC/20A 250VAC VDE: 16A 250VAC Countersunk Screw Mount PPC Division

744W-00/03 IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals
Approvals: UL, CSA, VDE
Rating:
UL, CSA: 20A 125VAC/20A 250VAC
VDE: 16A 250VAC
Countersunk Screw Mount
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q234-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q234-ND
Power Entry Connectors - Inlets, Outlets, Modules Q234-ND
PWR ENT RCPT IEC320-C20 PANEL QC

PWR ENT RCPT IEC320-C20 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 744W-00/03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
744W-00/03
AC Power Entry Modules 744W-00/03
AC Power Entry Modules SCREW MNT .187 Q.D

AC Power Entry Modules SCREW MNT .187 Q.D

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 744W-00/03 Q234-ND 744W-00/03
Product Name IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style .187 Quick Disconnect / Solder Tab Panel; Flange Panel; Panel Mount
Type / Features Quick Connect / Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15P Straight Blade Device - Q-720 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q468-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
IEC 60320 C6 Snap-in Low Current Inlet with Solder Terminals - 771W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q436-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details