Qualtek Electronics Corp. UK/British 1-13R BS1363 Snap-in AC Power Outlet 741W-C/01

Description
741W-C/01 UK AC Receptacle Approvals: TUV Rating: 13A 250VAC Panel Thickness: 3.5mm PPC Division
Request a Quote
Description
741W-C/01 UK AC Receptacle Approvals: TUV Rating: 13A 250VAC Panel Thickness: 3.5mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

741W-C/01 is a UK/British 1-13R BS1363 snap-in AC power outlet rated for 13A at 250V AC, designed for a 3.5mm panel thickness. The unit features a PC black insulator body, PC white top and shutter insulators, and brass M4*0.7mm mounting screws. It measures 50.2mm in length, 41.8mm in width, and 22.2mm in height, with a panel cutout dimension of 45mm. The part is RoHS compliant and carries TUV approval.

Datasheet Summary
Powered by GS/AI

741W-C/01 is a UK/British 1-13R BS1363 snap-in AC power outlet rated for 13A at 250V AC, designed for a 3.5mm panel thickness. The unit features a PC black insulator body, PC white top and shutter insulators, and brass M4*0.7mm mounting screws. It measures 50.2mm in length, 41.8mm in width, and 22.2mm in height, with a panel cutout dimension of 45mm. The part is RoHS compliant and carries TUV approval.

Suppliers

Company
Product
Description
Supplier Links
UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/01 - Qualtek Electronics Corp.
Mentor, OH, United States
UK/British 1-13R BS1363 Snap-in AC Power Outlet
741W-C/01
UK/British 1-13R BS1363 Snap-in AC Power Outlet 741W-C/01
741W-C/01 UK AC Receptacle Approvals: TUV Rating: 13A 250VAC Panel Thickness: 3.5mm PPC Division

741W-C/01 UK AC Receptacle
Approvals: TUV
Rating: 13A 250VAC
Panel Thickness: 3.5mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-741W-C/01-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-741W-C/01-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-741W-C/01-ND
SNAP-IN UK OUTLET RECEPTACLE, 13

SNAP-IN UK OUTLET RECEPTACLE, 13

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 741W-C/01 189-741W-C/01-ND
Product Name UK/British 1-13R BS1363 Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Mounting Style Screw Panel
Termination Types Screw Screw
Voltage Rating 125/250V 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-G-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers
NEMA 6-15P Straight Blade Device - Q-720 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet - 741W-J/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers
NEMA 5-15P Hospital Grade Straight Blade Device - Q-710H - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers