Qualtek Electronics Corp. NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals 739W-X2/04

Description
739W-X2/04 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 18AWG Copper Wire Only Parts Shipped Unassembled PPC Division
Request a Quote Datasheet
Description
739W-X2/04 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 18AWG Copper Wire Only Parts Shipped Unassembled PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/04 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals
739W-X2/04
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals 739W-X2/04
739W-X2/04 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 18AWG Copper Wire Only Parts Shipped Unassembled PPC Division

739W-X2/04 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals
Approvals: UL, CSA
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 1.8mm
Use 18AWG Copper Wire Only
Parts Shipped Unassembled
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q338-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q338-ND
Power Entry Connectors - Inlets, Outlets, Modules Q338-ND
PWR ENT RCPT NEMA5-15 PANEL IDC

PWR ENT RCPT NEMA5-15 PANEL IDC

Buy Now Datasheet
AC Power Plugs & Receptacles - 739W-X2/04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
739W-X2/04
AC Power Plugs & Receptacles 739W-X2/04
AC Power Plugs & Receptacles Snap-In Mnt IDC

AC Power Plugs & Receptacles Snap-In Mnt IDC

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 739W-X2/04 Q338-ND 739W-X2/04
Product Name NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style IDC Terminals Panel Panel; Panel - Snap In
Voltage Rating 125/250V 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q471-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IEC 60320 C6 Snap-in Low Current Inlet with PCB Terminals - 771W-BX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
NEMA 5-15P Hospital Grade Straight Blade Device - Q-710H - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers