Qualtek Electronics Corp. European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet 741W-A/01

Description
European EU1-16R Schuko CEE 7/3 AC Receptacle Approvals: TUV Rating: 16A 250VAC Panel Thickness: 4.0mm PPC Division
Request a Quote
Description
European EU1-16R Schuko CEE 7/3 AC Receptacle Approvals: TUV Rating: 16A 250VAC Panel Thickness: 4.0mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 189-741W-A/01-ND is a power entry connector designed for AC applications, rated at 16A and 250V AC. It features TUV approvals and is RoHS compliant, ensuring it meets environmental standards. The connector is constructed with a nylon body in black and a white PC cover. It includes brass nickel-plated terminals for reliable electrical connections, with pressure-wire screw terminals for easy installation. The dimensions of the connector are specified with tolerances, making it suitable for precise panel cutouts. This product is ideal for engineers looking for a robust and compliant power entry solution for their projects.

Datasheet Summary
Powered by GS/AI

The part number 189-741W-A/01-ND is a power entry connector designed for AC applications, rated at 16A and 250V AC. It features TUV approvals and is RoHS compliant, ensuring it meets environmental standards. The connector is constructed with a nylon body in black and a white PC cover. It includes brass nickel-plated terminals for reliable electrical connections, with pressure-wire screw terminals for easy installation. The dimensions of the connector are specified with tolerances, making it suitable for precise panel cutouts. This product is ideal for engineers looking for a robust and compliant power entry solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Mentor, OH, United States
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet
741W-A/01
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet 741W-A/01
European EU1-16R Schuko CEE 7/3 AC Receptacle Approvals: TUV Rating: 16A 250VAC Panel Thickness: 4.0mm PPC Division

European EU1-16R Schuko CEE 7/3 AC Receptacle
Approvals: TUV
Rating: 16A 250VAC
Panel Thickness: 4.0mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-741W-A/01-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-741W-A/01-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-741W-A/01-ND
SNAP-IN CONTINENTAL EUROPE OUTLE

SNAP-IN CONTINENTAL EUROPE OUTLE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 741W-A/01 189-741W-A/01-ND
Product Name European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration CEE CEE; Other
Mounting Style Screw Panel
Termination Types Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
NEMA 6-15R Straight Blade Device - Q-722 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 857-06/048-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nCountersunk Screw Mount - 703W-00/06 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers