The 703W-00/07 is an IEC 60320 C14 AC power inlet designed for rear mounting with countersunk screw holes. It features 0.187" terminals and is rated for 15A at 250V AC according to UL and CSA standards, and 10A at 250V AC per VDE and CCC standards. The product is RoHS compliant and has received approvals from UL, CSA, VDE, and CCC, ensuring it meets various safety and environmental regulations. The dimensions and tolerances are specified in millimeters, making it suitable for precise applications in electronic equipment.
703W-00/07 IEC Power Inlet
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Countersunk Screw Mount
PWR ENT RCPT IEC320-C14 PANEL QC
Connectors Power, Power Entry & IEC
AC Power Entry Modules Screw Mount Solder
| Qualtek Electronics Corp. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 703W-00/07 | Q335-ND | 703W-00/07 | 703W-00/07 |
| Product Name | IEC 60320 C14 AC Power Inlet w/ 0.187" Terminals \nCountersunk Screw Mount | Power Entry Connectors - Inlets, Outlets, Modules | Connectors Power, Power Entry & IEC | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | ||
| Device Type | Receptacle | Power Entry Module | Power Entry Module | |
| Configuration | IEC | IEC; Other | ||
| Mounting Style | .187 Quick Disconnect / Solder Tab | Panel; Flange | Panel; Panel Mount | |
| Voltage Rating | 125/250V | 250 volts | 250 volts |