The Q-842 is a NEMA L15-20P twist-lock device rated for 20A at 250VAC, with a black housing and a cord clamp that accepts 12/3 to 8/4 cable. It is UL and cUL listed under E139592 and is RoHS compliant. The device measures 91.96 mm in length, 23 mm in width, and 19 mm in depth.
Q-842 NEMA L15-20P Locking Device
Features:
Rating: 20A 250VAC
Color: Black
Cord Clamp: Accepts 12/3 - 8/4 Cable
Approvals: UL, cUL
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | Q-842 |
| Product Name | NEMA L15-20P Locking Device |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | NEMA |
| Mounting Style | Screw |