Qualtek Electronics Corp. Connectors Power, Power Entry & IEC 764-00/002

Description
Connectors Power, Power Entry & IEC
Request a Quote Datasheet
Description
Connectors Power, Power Entry & IEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power, Power Entry & IEC - 764-00/002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
764-00/002
Connectors Power, Power Entry & IEC 764-00/002
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - Q307-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q307-ND
Power Entry Connectors - Inlets, Outlets, Modules Q307-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Multifunction; 10 A (RMS) (Max.); 250 VAC; DPST Power - 70133412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Multifunction; 10 A (RMS) (Max.); 250 VAC; DPST Power
70133412
Module, Multifunction; 10 A (RMS) (Max.); 250 VAC; DPST Power 70133412
Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch. Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC

Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch.

  • Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC
  • Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC
  • Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V
  • Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC
Supplier's Site
AC Power Entry Modules - 764-00/002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
764-00/002
AC Power Entry Modules 764-00/002
AC Power Entry Modules Screw Mnt Solder

AC Power Entry Modules Screw Mnt Solder

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 764-00/002 Q307-ND 70133412 764-00/002
Product Name Connectors Power, Power Entry & IEC Power Entry Connectors - Inlets, Outlets, Modules Module, Multifunction; 10 A (RMS) (Max.); 250 VAC; DPST Power AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Screw Panel; Panel Mount
Termination Types Solder Cup Solder Cup Solder Cup; Solder Lug
Standards / Certifications UL; CSA; CSA, SEMKO, UL UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Backplane Power Connectors - 1-1410271-9 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details