Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals 723W-X2/02

Description
723W-X2/02 IEC 60320 C14 AC Power Inlet with Fuseholder Approvals: UL, CSA, TUV, CCC Rating: 10A 250VAC Dual Fuseholder, One Active, One Spare Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 0.8mm ~ 2.0mm
Request a Quote Datasheet
Description
723W-X2/02 IEC 60320 C14 AC Power Inlet with Fuseholder Approvals: UL, CSA, TUV, CCC Rating: 10A 250VAC Dual Fuseholder, One Active, One Spare Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 0.8mm ~ 2.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals - 723W-X2/02 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals
723W-X2/02
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals 723W-X2/02
723W-X2/02 IEC 60320 C14 AC Power Inlet with Fuseholder Approvals: UL, CSA, TUV, CCC Rating: 10A 250VAC Dual Fuseholder, One Active, One Spare Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 0.8mm ~ 2.0mm

723W-X2/02 IEC 60320 C14 AC Power Inlet with Fuseholder
Approvals: UL, CSA, TUV, CCC
Rating: 10A 250VAC
Dual Fuseholder, One Active, One Spare
Fuses Not Included - Recommended Size: 5x20mm
Panel Thickness: 0.8mm ~ 2.0mm

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q204-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q204-ND
Power Entry Connectors - Inlets, Outlets, Modules Q204-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 723W-X2/02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
723W-X2/02
AC Power Entry Modules 723W-X2/02
AC Power Entry Modules AC RECPT SNAP IN

AC Power Entry Modules AC RECPT SNAP IN

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 723W-X2/02 Q204-ND 723W-X2/02
Product Name IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Solder Tab Panel Panel; Panel Mount, Snap-In
Termination Types Solder Cup Quick Connect - 0.110" (2.8mm) Quick Connect (0.110")
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals - 738W-X2/35-WH1 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-07-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IEC 60320 C13 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals - 710W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers