Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 762-18/003

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q303-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q303-ND
Power Entry Connectors - Inlets, Outlets, Modules Q303-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Multifunction; 6 A/6 A @ 115 VAC/250 VAC (UL/CSA); SPST Power - 70133409 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Multifunction; 6 A/6 A @ 115 VAC/250 VAC (UL/CSA); SPST Power
70133409
Module, Multifunction; 6 A/6 A @ 115 VAC/250 VAC (UL/CSA); SPST Power 70133409
Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch. Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC

Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch.

  • Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC
  • Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC
  • Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V
  • Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC
Supplier's Site
AC Power Entry Modules - 762-18/003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
762-18/003
AC Power Entry Modules 762-18/003
AC Power Entry Modules SNAP-IN AC MODULE

AC Power Entry Modules SNAP-IN AC MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q303-ND 70133409 762-18/003
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Multifunction; 6 A/6 A @ 115 VAC/250 VAC (UL/CSA); SPST Power AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.250" (6.3mm) Quick Disconnect Quick Connect (0.250")
Standards / Certifications UL; CSA; CSA, SEMKO, UL UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Modules - 1-6609006-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details