Qualtek Electronics Corp. NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 36 inches 512006-01

Description
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 36 inches Locking Connector rated up to maximum 35lbs
Request a Quote
Description
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 36 inches Locking Connector rated up to maximum 35lbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NEMA 5-15P to locking IEC 60320 C13 power cord with SJTW 16AWG/3C cordage, 36 inches long, rated for 125V and 13A, with a black jacket and temperature rating of 105°C. The locking connector is rated up to 35 lbs. Certified to UL and cUL standards and RoHS compliant.

Datasheet Summary
Powered by GS/AI

NEMA 5-15P to locking IEC 60320 C13 power cord with SJTW 16AWG/3C cordage, 36 inches long, rated for 125V and 13A, with a black jacket and temperature rating of 105°C. The locking connector is rated up to 35 lbs. Certified to UL and cUL standards and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 36 inches - 512006-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 36 inches
512006-01
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 36 inches 512006-01
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 36 inches Locking Connector rated up to maximum 35lbs

North American Power Cord
Q-Secure
NEMA 5-15P to Locking IEC 60320 C13
Features:
Cordage: SJTW, 16AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: Locking IEC 60320 C13
Approvals: UL, cUL
Length: 36 inches
Locking Connector rated up to maximum 35lbs

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 512006-01
Product Name NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 36 inches
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 392006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364019-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details