Qualtek Electronics Corp. NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm 392002-01

Description
Brazil Power Cord 392002-01 NBR 14136 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: ROJ 50mm, Strip 5mm Approvals: INMETRO Length: 1800 mm
Request a Quote
Description
Brazil Power Cord 392002-01 NBR 14136 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: ROJ 50mm, Strip 5mm Approvals: INMETRO Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NBR 14136 plug and ROJ 50mm stripped end, 1800 mm long, using H05VV-F 3 x 1.00 mm unshielded cordage, rated for 250 VAC at 10 A, 70 °C temperature, black jacket, and compliant with INMETRO and RoHS standards.

Datasheet Summary
Powered by GS/AI

Power cord with NBR 14136 plug and ROJ 50mm stripped end, 1800 mm long, using H05VV-F 3 x 1.00 mm unshielded cordage, rated for 250 VAC at 10 A, 70 °C temperature, black jacket, and compliant with INMETRO and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 392002-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm
392002-01
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm 392002-01
Brazil Power Cord 392002-01 NBR 14136 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: NBR 14136 Other End: ROJ 50mm, Strip 5mm Approvals: INMETRO Length: 1800 mm

Brazil Power Cord
392002-01 NBR 14136 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: NBR 14136
Other End: ROJ 50mm, Strip 5mm
Approvals: INMETRO
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 392002-01
Product Name NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type NBR 14136
Unlock Full Specs
to access all available technical data

Similar Products

ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
24IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches - 350119-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 390001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details