Qualtek Electronics Corp. NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 72 inches 223020-01

Description
North American Power Cord NEMA 1-15P to IEC 60320 C7 Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C7 Approvals: UL, cUL Length: 72 inches
Request a Quote
Description
North American Power Cord NEMA 1-15P to IEC 60320 C7 Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C7 Approvals: UL, cUL Length: 72 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 1-15P plug and IEC 60320 C7 connector, 72 inches long, constructed with SPT-2, 18AWG/2C unsheathed cordage, 105°C temperature rating, 125VAC 7A rating, and black jacket. Complies with UL and cUL approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 1-15P plug and IEC 60320 C7 connector, 72 inches long, constructed with SPT-2, 18AWG/2C unsheathed cordage, 105°C temperature rating, 125VAC 7A rating, and black jacket. Complies with UL and cUL approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 72 inches - 223020-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 72 inches
223020-01
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 72 inches 223020-01
North American Power Cord NEMA 1-15P to IEC 60320 C7 Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C7 Approvals: UL, cUL Length: 72 inches

North American Power Cord
NEMA 1-15P to IEC 60320 C7
Features:
Cordage: SPT-2, 18AWG / 2C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 7A
Jacket Color: Black
Plug: NEMA 1-15P
Other End: IEC 60320 C7
Approvals: UL, cUL
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 223020-01
Product Name NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 72 inches
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches - 312010-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 14AWG / 3C, SJTW, 105C, 96 inches - 512013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 1-15P to Split 1 1/2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 2
View Details