Qualtek Electronics Corp. IEC 60320 C20 to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 118 inches 331010-01

Description
North American Power Cord 331010-01 NEMA 5-15P to IEC 60320 C15 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C15 Approvals: UL, CSA Length: 90 inches
Request a Quote Datasheet
Description
North American Power Cord 331010-01 NEMA 5-15P to IEC 60320 C15 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C15 Approvals: UL, CSA Length: 90 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C20 to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 118 inches - 331010-01 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C20 to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 118 inches
331010-01
IEC 60320 C20 to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 118 inches 331010-01
North American Power Cord 331010-01 NEMA 5-15P to IEC 60320 C15 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C15 Approvals: UL, CSA Length: 90 inches

North American Power Cord
331010-01 NEMA 5-15P to IEC 60320 C15
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C15
Approvals: UL, CSA
Length: 90 inches

Supplier's Site Datasheet
Power Cord, Iec C20-Iec C19, 3M, 15A; Connector Type A Qualtek Electronics - 30C0556 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C20-Iec C19, 3M, 15A; Connector Type A Qualtek Electronics
30C0556
Power Cord, Iec C20-Iec C19, 3M, 15A; Connector Type A Qualtek Electronics 30C0556
POWER CORD, IEC C20-IEC C19, 3M, 15A; Connector Type A:IEC 60320 C20; Connector Type B:IEC 60320 C19; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C20-IEC C19, 3M, 15A; Connector Type A:IEC 60320 C20; Connector Type B:IEC 60320 C19; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 331010-01 30C0556
Product Name IEC 60320 C20 to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 118 inches Power Cord, Iec C20-Iec C19, 3M, 15A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE RoHS
Number of Conductors 3
Male End Type NEMA 5-15P; IEC 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 312003-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches - 350119-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
60IN Straight Style Fan Power Cord - 07100-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers