The 07145-40 is a molded fan cord with a 45° female termination, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2, 105°C, 300V cordage with blunt cut termination and a length of 1016mm ± 50mm. It meets UL and cUL approvals and is RoHS compliant. The overall dimensions are 13.2mm ± 0.3mm in length, 7.925mm ± 0.127mm in width, and 2.5mm ± 0.2mm in thickness, with terminal spacing of 18.26mm ± 0.5mm and cord exit dimensions of 3.0mm ± 0.3mm and 9.7mm from the base.
40in 45° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
"Fan Power Cord Fan Terminal Receptacle 45° 40.0"" (1.02m) Open Wires"
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07145-40 | 07145-40-ND |
| Product Name | 40IN 45° Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 40 inch (1016 mm) | 40 inch (1016 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |