Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 144 inches 412010-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 144 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 144 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

412010-01 is a 144-inch NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SJT cordage, rated for 125VAC at 10A and 105°C, featuring a black jacket. It is certified to UL and CSA standards and complies with RoHS requirements.

Datasheet Summary
Powered by GS/AI

412010-01 is a 144-inch NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SJT cordage, rated for 125VAC at 10A and 105°C, featuring a black jacket. It is certified to UL and CSA standards and complies with RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 144 inches - 412010-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 144 inches
412010-01
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 144 inches 412010-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 144 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 144 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 412010-01
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 144 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 144 inches - 412015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches - 227003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-20P
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 180 inches - 312127-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details